Status: | Active |
---|---|
Series: | FQPF7N65C |
RoHS: | Compliant |
7A, 650V, RDS(on) = 1.4Ω(Max.) @VGS = 10 V, ID = 3.5A |
Low gate charge ( Typ. 28nC) |
Low Crss ( Typ. 12pF) |
100% avalanche tested |
Applications |
---|
LCD TV |
End Products |
---|
LED TV |
Description | FQPF7N65C |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | - |
ID Max (A) | 7 |
PD Max (W) | 52 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 1400 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 28 |
Ciss Typ (pF) | 955 |
Package Type | TO-220-3 FullPak |
MOSFET N-Channel 650V 7A TO220F | RS |
Trans MOSFET N-CH 650V 7A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
Mosfet, N Ch, 650V, 7A, To-220F | Newark Electronics |
Where can I find additional details, specifications and documents for a FQPF7N65C?
Additional datasheets, footprints and schematics for FQPF7N65C are listed on our Part Details page. You can also find images and similar parts to FQPF7N65C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQPF7N65C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQPF7N65C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQPF7N65C fall under?
The FQPF7N65C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQPF7N65C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQPF7N65C you can contact the distributor directly for product support, shipping queries etc.
Is the FQPF7N65C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQPF7N65C have stock available?
Authorised distributors including Farnell, element14, RS, Avnet America and Newark Electronics have stock available or on a lead time for FQPF7N65C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQPF7N65C often in real-time on the comparison pages.
What if I can't find stock of FQPF7N65C?
You can fill out our help required form which you can use to request a quote for FQPF7N65C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.