Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.41ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 65W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Current Id Max | -8A |
Device Marking | FQP8P10 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 32A |
Termination Type | Through Hole |
Voltage Vds Typ | -100V |
Voltage Vgs Max | -30V |
Voltage Vgs Rds on Measurement | -10V |
Mosfet, P-Ch, 100V, 8A, 65W | Newark Electronics |
Trans MOSFET P-CH 100V 8A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
MOSFET, P, TO-220 | element14 |
Where can I find additional details, specifications and documents for a FQP8P10.?
Additional datasheets, footprints and schematics for FQP8P10. are listed on our Part Details page. You can also find images and similar parts to FQP8P10. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP8P10. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP8P10. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP8P10. fall under?
The FQP8P10. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQP8P10. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP8P10. you can contact the distributor directly for product support, shipping queries etc.
Is the FQP8P10. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQP8P10. have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FQP8P10..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP8P10. often in real-time on the comparison pages.
What if I can't find stock of FQP8P10.?
You can fill out our help required form which you can use to request a quote for FQP8P10. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.