Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
No stock
|
Buy Now | |
Future Electronics
from US$1.67
|
9,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.88
|
990
in stock
|
Buy Now | |
element14
from US$1.71
|
984
in stock
|
Buy Now | |
Newark Electronics
from US$2.21
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
Avnet Asia
from US$1.48
|
-
|
Buy Now | |
Farnell
from US$1.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8A, 800V, RDS(on) = 1.55Ω(Max.) @VGS = 10 V, ID = 4A |
Low gate charge ( Typ. 35nC) |
Low Crss ( Typ. 13pF) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
Desktop PC |
End Products |
---|
AC-DC Merchant Power Supply - Desktop PC |
Description | FQP8N80C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 8 |
PD Max (W) | 178 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 1550 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 35 |
Ciss Typ (pF) | 1580 |
Package Type | TO-220-3 |
N-Channel 800 V 8 A 1.55 Ohm Through Hole QFET« MOSFET - TO-220 | Future Electronics |
N-Ch 800V 8A 178W 1,55R TO220 | Schukat Electronic |
MOSFET, N CH, 800V, 8A, TO-220AB-3 | element14 |
MOSFET N-Channel 800V 8A TO220AB | RS |
Mosfet, N Ch, 800V, 8A, To-220Ab-3 | Newark Electronics |
Trans MOSFET N-CH 800V 8A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a FQP8N80C?
Additional datasheets, footprints and schematics for FQP8N80C are listed on our Part Details page. You can also find images and similar parts to FQP8N80C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP8N80C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP8N80C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP8N80C fall under?
The FQP8N80C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP8N80C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP8N80C you can contact the distributor directly for product support, shipping queries etc.
Is the FQP8N80C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP8N80C have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, element14, RS and Newark Electronics have stock available or on a lead time for FQP8N80C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP8N80C often in real-time on the comparison pages.
What if I can't find stock of FQP8N80C?
You can fill out our help required form which you can use to request a quote for FQP8N80C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.