Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
21A, 60V, RDS(on) = 55mΩ(Max.) @VGS = 10 V, ID = 10.5A |
Low gate charge ( Typ. 9.5nC) |
Low Crss ( Typ. 35pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
Other Audio & Video |
Description | FQP20N06L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 21 |
PD Max (W) | 53 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 70 |
RDS(on) Max @ VGS = 10 V (mΩ) | 55 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 9.5 |
Ciss Typ (pF) | 480 |
Package Type | TO-220-3 |
Transistor Mosfets Rohs Compliant: Yes |Onsemi FQP20N06L | Newark Electronics |
MOSFET, N CH, 60V, 21A, TO-220AB-3 | element14 |
Where can I find additional details, specifications and documents for a FQP20N06L?
Additional datasheets, footprints and schematics for FQP20N06L are listed on our Part Details page. You can also find images and similar parts to FQP20N06L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP20N06L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP20N06L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP20N06L fall under?
The FQP20N06L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP20N06L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP20N06L you can contact the distributor directly for product support, shipping queries etc.
Is the FQP20N06L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP20N06L have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FQP20N06L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP20N06L often in real-time on the comparison pages.
What if I can't find stock of FQP20N06L?
You can fill out our help required form which you can use to request a quote for FQP20N06L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.