Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 11.5A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.29ohm |
Rds(on) Test Voltage Vgs | - |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 75W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | SOT-78B |
Avalanche Single Pulse Energy Eas | 370mJ |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Pin Configuration | a |
Pin Format | 1G (2+Tab)D 3S |
Power Dissipation Ptot Max | 75W |
Pulse Current Idm | 46A |
Voltage Vds | 75V |
Transistor,mosfet,p-Channel,100V V(Br)Dss,11.5A I(D),to-220Ab Rohs Compliant: Yes |Onsemi FQP12P10 | Newark Electronics |
MOSFET, P TO-220 | Farnell |
Where can I find additional details, specifications and documents for a FQP12P10?
Additional datasheets, footprints and schematics for FQP12P10 are listed on our Part Details page. You can also find images and similar parts to FQP12P10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP12P10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP12P10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP12P10 fall under?
The FQP12P10 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQP12P10 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP12P10 you can contact the distributor directly for product support, shipping queries etc.
Is the FQP12P10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQP12P10 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FQP12P10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP12P10 often in real-time on the comparison pages.
What if I can't find stock of FQP12P10?
You can fill out our help required form which you can use to request a quote for FQP12P10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.