Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.9A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 4.7ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 44W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 1.9mA |
Termination Type | Surface Mount Device |
Transistor Type | Enhancement |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, 600V, 2A | Farnell |
Where can I find additional details, specifications and documents for a FQD2N60CTF?
Additional datasheets, footprints and schematics for FQD2N60CTF are listed on our Part Details page. You can also find images and similar parts to FQD2N60CTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD2N60CTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD2N60CTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD2N60CTF fall under?
The FQD2N60CTF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQD2N60CTF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD2N60CTF you can contact the distributor directly for product support, shipping queries etc.
Is the FQD2N60CTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQD2N60CTF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FQD2N60CTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD2N60CTF often in real-time on the comparison pages.
What if I can't find stock of FQD2N60CTF?
You can fill out our help required form which you can use to request a quote for FQD2N60CTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.