Status: | Active |
---|---|
Series: | FQB4N80 |
RoHS: | Compliant |
Prices starting from US$0.49
3.9A, 800V, RDS(on) = 3.6Ω(Max.) @VGS = 10 V, ID = 1.95A |
Low gate charge ( Typ. 19nC) |
Low Crss ( Typ. 8.6pF) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
Lighting |
Description | FQB4N80 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 3.9 |
PD Max (W) | 130 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 3600 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 19 |
Ciss Typ (pF) | 680 |
Package Type | D2PAK-3 / TO-263-2 |
N-Channel 800 V 3.6 Ohm 25 nC Surface Mount Mosfet - D2PAK-3 | Future Electronics |
MOSFET N-Channel 800V 3.9A D2PAK | RS |
Transistor,mosfet,n-Channel,800V V(Br)Dss,3.9A I(D),to-263Ab Rohs Compliant: Yes |Onsemi FQB4N80TM | Newark Electronics |
Trans MOSFET N-CH 800V 3.9A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N-CH, 800V, 3.9A, TO-263AB-3 | Farnell |
Where can I find additional details, specifications and documents for a FQB4N80TM?
Additional datasheets, footprints and schematics for FQB4N80TM are listed on our Part Details page. You can also find images and similar parts to FQB4N80TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB4N80TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB4N80TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB4N80TM fall under?
The FQB4N80TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQB4N80TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB4N80TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQB4N80TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQB4N80TM have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FQB4N80TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB4N80TM often in real-time on the comparison pages.
What if I can't find stock of FQB4N80TM?
You can fill out our help required form which you can use to request a quote for FQB4N80TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.