Status: | Unknown |
---|---|
Series: | FPF3489x Series |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 13.5V |
Current Limit | - |
On State Resistance | 0.033ohm |
Distribution Switch Case Style | WLCSP |
No. of Pins | 28Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High Active Low |
No. of Outputs | 2Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | FPF3489x Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
POWER LOAD SWITCH, SIDO, 13.5V, WLCSP-28 | Farnell |
Power Load Switch, Sido, 13.5V, Wlcsp-28 |Onsemi FPF34892UCX | Newark Electronics |
Where can I find additional details, specifications and documents for a FPF34892UCX?
Additional datasheets, footprints and schematics for FPF34892UCX are listed on our Part Details page. You can also find images and similar parts to FPF34892UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF34892UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF34892UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF34892UCX fall under?
The FPF34892UCX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FPF34892UCX when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF34892UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF34892UCX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPF34892UCX have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FPF34892UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF34892UCX often in real-time on the comparison pages.
What if I can't find stock of FPF34892UCX?
You can fill out our help required form which you can use to request a quote for FPF34892UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.