Status: | Active |
---|---|
Series: | FPF1320 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
3,010
in stock
|
Buy Now | |
element14
from US$0.38
|
3,010
in stock
|
Buy Now | |
Farnell
from US$0.36
|
3,010
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Media Tablets |
Description | FPF1320 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | Y |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | N |
Rds(on) Typ (mΩ) | 50 |
Max Current (A) | 1.5 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 1.5 |
Vin Max (V) | 5.5 |
Iq (µA) | 12 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 2:1 |
Product Family | IntelliMAX |
Package Type | WLCSP-6 |
Power Load Switch, 5.5V, Wlcsp-6 | Newark Electronics |
POWER LOAD SWITCH, 5.5V, WLCSP-6 | element14 |
Power Switch 1.5A 6-Pin WLCSP T/R | Avnet Silica |
ON Semiconductor, FPF1320UCX | RS |
FPF1320 Series 5.5 V 1.5 A Dual Input Single Output Load Switch - WLCSP-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FPF1320UCX?
Additional datasheets, footprints and schematics for FPF1320UCX are listed on our Part Details page. You can also find images and similar parts to FPF1320UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF1320UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF1320UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF1320UCX fall under?
The FPF1320UCX is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF1320UCX when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF1320UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF1320UCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF1320UCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for FPF1320UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF1320UCX often in real-time on the comparison pages.
What if I can't find stock of FPF1320UCX?
You can fill out our help required form which you can use to request a quote for FPF1320UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.