Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 50A |
Isolation Voltage | 2500Vrms |
IPM Case Style | SPMHA-027 |
IPM Series | SPM3 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
IPM Mounting Type | PCB |
IPM, IGBT, 50A, 600V, SPMHA-027 | Farnell |
Ipm, Igbt, 50A, 600V, Spmha-027 |Onsemi FPDB50PH60 | Newark Electronics |
Where can I find additional details, specifications and documents for a FPDB50PH60?
Additional datasheets, footprints and schematics for FPDB50PH60 are listed on our Part Details page. You can also find images and similar parts to FPDB50PH60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPDB50PH60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPDB50PH60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPDB50PH60 fall under?
The FPDB50PH60 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FPDB50PH60 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPDB50PH60 you can contact the distributor directly for product support, shipping queries etc.
Is the FPDB50PH60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPDB50PH60 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FPDB50PH60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPDB50PH60 often in real-time on the comparison pages.
What if I can't find stock of FPDB50PH60?
You can fill out our help required form which you can use to request a quote for FPDB50PH60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.