Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
PCB Support Type | Lock-In Support For Base |
---|---|
PCB Support Material | Nylon (Polyamide) |
Height | 12.7mm |
External Width | 7.112mm |
Product Range | - |
Body Diameter | 7.1mm |
Overall Length | 9.5mm |
Pcb Mounting, Round Nylon 7.1Mm X 9.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a FPCS-6?
Additional datasheets, footprints and schematics for FPCS-6 are listed on our Part Details page. You can also find images and similar parts to FPCS-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPCS-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPCS-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPCS-6 fall under?
The FPCS-6 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to FPCS-6 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPCS-6 you can contact the distributor directly for product support, shipping queries etc.
Is the FPCS-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPCS-6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FPCS-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPCS-6 often in real-time on the comparison pages.
What if I can't find stock of FPCS-6?
You can fill out our help required form which you can use to request a quote for FPCS-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.