Status: | Active |
---|---|
Series: | FODM8801C |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
10,000
in stock
|
Buy Now | |
element14
from US$0.61
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
2,252
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Utilizing proprietary process technology to achieve high operating temperature up to 125°C |
Guaranteed Current Transfer Ratio (CTR) specifications across full temperature range |
Excellent CTR linearity at high temperature |
CTR at very low input current, IF |
High isolation voltage regulated by safety agency, UL1577, 3750 VAC RMS for 1 min. and DIN EN/IEC60747-5-2 (pending approval) |
Compact half pitch, mini-flat, 4-pin package (1.27mm lead pitch, 2.4mm maximum standoff height) |
> 5mm creepage and clearance distance |
Applicable to Infrared Ray reflow, 245°C |
Description | FODM8801C |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 200 |
CTR (Max) (%) | 400 |
CTR tested @ IF (mA) | 1 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 75 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 6 |
toff (Max) (µs) | 6 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 125 |
Package Type | MFP-4 |
Optocoupler, 4-Mfp, Hi Temp | Newark Electronics |
OPTOCOUPLER, 4-MFP, HI TEMP | element14 |
OptoHiT Series 3750 V 75 V 115% CTR Phototransistor Optocoupler - MFP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FODM8801CR2?
Additional datasheets, footprints and schematics for FODM8801CR2 are listed on our Part Details page. You can also find images and similar parts to FODM8801CR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM8801CR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM8801CR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM8801CR2 fall under?
The FODM8801CR2 is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM8801CR2 when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM8801CR2 you can contact the distributor directly for product support, shipping queries etc.
Is the FODM8801CR2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM8801CR2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for FODM8801CR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM8801CR2 often in real-time on the comparison pages.
What if I can't find stock of FODM8801CR2?
You can fill out our help required form which you can use to request a quote for FODM8801CR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.