Status: | Active |
---|---|
Series: | FODM2705 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
1,705
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
40
in stock
|
Buy Now | |
element14
from US$0.24
|
40
in stock
|
Buy Now | |
Farnell
from US$0.23
|
40
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,000
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
More than 5mm Creepage/Clearance |
Compact 4-Pin Surface Mount Package (2.4mm Maximum Standoff Height) |
Current Transfer Ratio in Selected Groups DC Input: FODM121: 50–600% FODM121A: 100–300% FODM121B: 50–150% FODM121C: 100–200% FODM124: 100% MIN FODM2701: 50–300% AC Input: FODM2705: 50–300% |
Safety and Regulatory Approvals: ♦ UL1577, 3,750 VACRMS for 1 Minute ♦ DIN−EN/IEC60747−5−5, 565 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FODM2705 |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 50 |
CTR (Max) (%) | 300 |
CTR tested @ IF (mA) | 5 |
BVCEO (Min) (V) | 40 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
tr (Typ) (µs) | 3 |
tf (Typ) (µs) | 3 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 110 |
Package Type | MFP-4 |
MFP4 SMT Single Channel 40 V 3750 Vrms Transistor Output Optocoupler | Future Electronics |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R | Avnet America |
Transistor Output Optocoupler, Full Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant: Yes |Onsemi FODM2705R2 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4 | element14 |
IC, Fairchild, FODM2705R2 | RS |
Phototransistor, 4-pin, full pitch mini-flat, optocoupler, surface mount | ON Semiconductor FODM2705R2 | RS Americas |
Where can I find additional details, specifications and documents for a FODM2705R2?
Additional datasheets, footprints and schematics for FODM2705R2 are listed on our Part Details page. You can also find images and similar parts to FODM2705R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM2705R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM2705R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM2705R2 fall under?
The FODM2705R2 is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - AC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM2705R2 when available in the Phototransistor Output - AC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM2705R2 you can contact the distributor directly for product support, shipping queries etc.
Is the FODM2705R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM2705R2 have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for FODM2705R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM2705R2 often in real-time on the comparison pages.
What if I can't find stock of FODM2705R2?
You can fill out our help required form which you can use to request a quote for FODM2705R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.