Status: | Active |
---|---|
Series: | FOD8334 |
RoHS: | Compliant |
Input LED Drive Facilitates Receiving Digitally Encoded Signals from PWM Output |
Optically Isolated Fault-Sensing Feedback |
Active Miller Clamp to Shut Off IGBT During High dv/dt without Negative Supply Voltage |
High Noise Immunity Characterized by Common Mode Rejection – 35 kV/μs Minimum, VCM = 1500 VPEAK |
4.0 A Maximum Peak Output Current Driving Capability for Medium Power IGBT – P-Channel MOSFETs at Output Stage Enable Output Voltage Swing Close to Supply Rail (Rail-to-Rail Output) – Wide Supply Voltage Range: 15 V to 30 V |
Integrated IGBT Protection – Desaturation Detection – “Soft” IGBT Turn-Off – Under-Voltage Lockout (UVLO) with Hysteresis |
Fast Switching Speed Over Full Operating Temperature Range – 250 ns Maximum Propagation Delay – 100 ns Maximum Pulse Width Distortion |
Extended Industrial Temperature Range: – –40°C to 100°C |
Safety and Regulatory Approvals – UL1577, 4,243 VRMS for 1 Minute – DIN-EN/IEC60747-5-5 (Pending Approvals): 1,414 VPEAK Working Insulation Voltage Rating 8,000 VPEAK Transient Isolation Voltage Rating 8 mm Creepage and Clearance Distance |
Applications |
---|
Automation |
Energy Generation & Distribution |
Motion Control - Industrial Motor |
Industrial HVAC |
Solar |
End Products |
---|
Consumer Appliances |
Industrial Motor |
Uninterruptible Power Supply |
AC Servo Motor System |
Description | FOD8334 |
---|---|
Compliance | Pb-free |
IFLH (Max) (mA) | 7 |
IDDL, IDDH (Max) (mA) | 5 |
IOL, IOH (Min) (A) | 3 |
tPHL, tPLH (Max) (ns) | 250 |
PWD (Max) (ns) | 100 |
VUVLO (Typ) (V) | 11.7 |
VUVLO- (Typ) (V) | 10.7 |
CMR (Min) (kV/µs) | 35 |
VISO (Min) (V) | 4243 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC16 W |
Igbt Driver, Led Drive I/P, 4A, Soic-16 | Newark Electronics |
Input LED Drive, 4.0 A Peak Output Current, IGBT DriveOptocoupler with Desaturat | Future Electronics |
Optocoupler AC/DC 1-CH DC-OUT 16-Pin SOIC W T/R | Avnet America |
IGBT DRIVER, LED DRIVE I/P, 4A, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a FOD8334R2?
Additional datasheets, footprints and schematics for FOD8334R2 are listed on our Part Details page. You can also find images and similar parts to FOD8334R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD8334R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD8334R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD8334R2 fall under?
The FOD8334R2 is listed under Interfaces > IGBT/MOSFET Gate Drivers Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD8334R2 when available in the IGBT/MOSFET Gate Drivers Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD8334R2 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD8334R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD8334R2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FOD8334R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD8334R2 often in real-time on the comparison pages.
What if I can't find stock of FOD8334R2?
You can fill out our help required form which you can use to request a quote for FOD8334R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.