Status: | Active |
---|---|
Series: | FOD817 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
3,900
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
257
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AC Input Response (FOD814) |
Current Transfer Ratio in Selected Groups: |
FOD814: 20-300% |
FOD814A: 50-150% |
FOD817: 50-600% |
FOD817A: 80-160% |
FOD817B: 130-260% |
FOD817C: 200-400% |
FOD817D: 300-600% |
Minimum BVCEO of 70 V Guaranteed |
Safety and Regulatory Approvals |
UL1577, 5,000 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD817 |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 50 |
CTR (Max) (%) | 600 |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.2 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 6 |
ton (Max) (µs) | - |
toff (Max) (µs) | - |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 110 |
Package Type | PDIP-4 GW |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Black T/R | Avnet America |
4PB TR T&R | RS |
DIP4 SMT Single Channel 70 V 5000 Vrms Phototransistor Optocoupler | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Phototransistor O/P, 5Kv, Smd-4, Full Reel | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-4 | Farnell |
Where can I find additional details, specifications and documents for a FOD817SD?
Additional datasheets, footprints and schematics for FOD817SD are listed on our Part Details page. You can also find images and similar parts to FOD817SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD817SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD817SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD817SD fall under?
The FOD817SD is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD817SD when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD817SD you can contact the distributor directly for product support, shipping queries etc.
Is the FOD817SD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD817SD have stock available?
Authorised distributors including Avnet America, RS, Future Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for FOD817SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD817SD often in real-time on the comparison pages.
What if I can't find stock of FOD817SD?
You can fill out our help required form which you can use to request a quote for FOD817SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.