Status: | Active |
---|---|
Series: | FOD817B |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
1,775
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
448
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
96
in stock
|
Buy Now | |
element14
from US$0.17
|
96
in stock
|
Buy Now | |
Farnell
from US$0.16
|
96
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AC Input Response (FOD814) |
Current Transfer Ratio in Selected Groups: |
FOD814: 20-300% |
FOD814A: 50-150% |
FOD817: 50-600% |
FOD817A: 80-160% |
FOD817B: 130-260% |
FOD817C: 200-400% |
FOD817D: 300-600% |
Minimum BVCEO of 70 V Guaranteed |
Safety and Regulatory Approvals |
UL1577, 5,000 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD817B |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 130 |
CTR (Max) (%) | 260 |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.2 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 6 |
ton (Max) (µs) | - |
toff (Max) (µs) | - |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 110 |
Package Type | PDIP-4 GW |
IC, Fairchild, FOD817BS | RS |
Optocoupler | Transfer Multisort Elektronik |
Transistor Output Optocoupler, 1, 5 Kv, 130 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant: Yes |Onsemi FOD817BS | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-4 | element14 |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Black Box | Avnet Silica |
Single Channel 70 V 5000 Vrms SMT Phototransistor Optocoupler - DIP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a FOD817BS?
Additional datasheets, footprints and schematics for FOD817BS are listed on our Part Details page. You can also find images and similar parts to FOD817BS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD817BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD817BS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD817BS fall under?
The FOD817BS is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD817BS when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD817BS you can contact the distributor directly for product support, shipping queries etc.
Is the FOD817BS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD817BS have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for FOD817BS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD817BS often in real-time on the comparison pages.
What if I can't find stock of FOD817BS?
You can fill out our help required form which you can use to request a quote for FOD817BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.