Status: | Active |
---|---|
Series: | FOD814A |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,725
in stock
|
Buy Now | |
element14
from US$0.34
|
1,725
in stock
|
Buy Now | |
Farnell
from US$0.31
|
1,725
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
580
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AC Input Response (FOD814) |
Current Transfer Ratio in Selected Groups: |
FOD617A: 40-80% |
FOD617B: 63-125% |
FOD617C: 100-200% |
FOD617D: 160-320% |
FOD814: 20-300% |
FOD814A: 50-150% |
FOD817: 50-600% |
FOD817A: 80-160% |
FOD817B: 130-260% |
FOD817C: 200-400% |
FOD817D: 300-600% |
Minimum BVCEO of 70 V Guaranteed |
UL1577, 5,000 VACRMS for 1 Minute |
Safety and Regulatory Approvals |
DIN EN/IEC60747-5-5 |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD814A |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 50 |
CTR (Max) (%) | 150 |
CTR tested @ IF (mA) | 1 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 6 |
tr (Typ) (µs) | 4 |
tf (Typ) (µs) | 3 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 105 |
Package Type | PDIP-4 GW |
DIP4 SMT Single Channel 70 V 5000 Vrms Phototransistor Optocoupler | Future Electronics |
4PB AC TR T&R VDE | RS |
Transistor Output Optocoupler, 1, 5 Kv, 50 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant: Yes |Onsemi FOD814A3SD | Newark Electronics |
OPTO CPLR, PHOTOTRANS, 5KV, SMD | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Black T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FOD814A3SD?
Additional datasheets, footprints and schematics for FOD814A3SD are listed on our Part Details page. You can also find images and similar parts to FOD814A3SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD814A3SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD814A3SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD814A3SD fall under?
The FOD814A3SD is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - AC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD814A3SD when available in the Phototransistor Output - AC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD814A3SD you can contact the distributor directly for product support, shipping queries etc.
Is the FOD814A3SD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD814A3SD have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FOD814A3SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD814A3SD often in real-time on the comparison pages.
What if I can't find stock of FOD814A3SD?
You can fill out our help required form which you can use to request a quote for FOD814A3SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.