Status: | Active |
---|---|
Series: | FOD8001 |
RoHS: | Compliant |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.21
|
2,433
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
2,433
in stock
|
Buy Now | |
element14
from US$2.88
|
2,433
in stock
|
Buy Now | |
Future Electronics
from US$2.79
|
-
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
Avnet Asia
from US$2.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Noise Immunity characterized by Common Mode Rejection (CMR) and Power Supply Rejection (PSR) specifications |
20kV/µs Minimum Static CMR @ Vcm = 1000V |
25kV/µs Typical Dynamic CMR @ Vcm = 1500V, 20MBaud Rate |
PSR in excess of 10% of the supply voltages across full operating bandwidth |
High Speed: |
25Mbit/sec Date Rate (NRZ) |
40ns max. Propagation Delay |
6ns max. Pulse Width Distortion |
20ns max. Propagation Delay Skew |
3.3V and 5V CMOS Compatibility |
Extended industrial temperate range, -40°C to 105°C temperature range |
Safety and regulatory pending approvals: |
UL1577, 3750 VACRMS for 1 min. |
IEC60747-5-2 |
Industrial fieldbus communications |
Programmable Logic Control |
Profibus, DeviceNet, CAN, RS485 |
Isolated Data Acquisition System |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FOD8001 |
---|---|
Compliance | Pb-free |
Data Rate | 25 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | - |
CTR (Min) (%) | - |
CTR (Max) (%) | - |
CTR Tested @IF | - |
VOL (Max) (V) | 0.1 |
tPHL (Max) (ns) | 40 |
tPLH (Max) (ns) | 40 |
PWD (Max) (ns) | 6 |
CMR (Min) (kV/µs) | 20 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 105 |
Package Type | SOIC-8 |
Optocoupler, Logic Gate, 3.75Kv, Soic-8 | Newark Electronics |
OPTOCOUPLER, LOGIC GATE, 3.75KV, SOIC-8 | element14 |
FOD8001 Series 3750 Vrms High Noise Immunity Logic Gate Optocoupler -SOIC-8 | Future Electronics |
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 8-Pin SOIC N Tube | Avnet America |
Where can I find additional details, specifications and documents for a FOD8001?
Additional datasheets, footprints and schematics for FOD8001 are listed on our Part Details page. You can also find images and similar parts to FOD8001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD8001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD8001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD8001 fall under?
The FOD8001 is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD8001 when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD8001 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD8001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD8001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FOD8001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD8001 often in real-time on the comparison pages.
What if I can't find stock of FOD8001?
You can fill out our help required form which you can use to request a quote for FOD8001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.