Status: | Active |
---|---|
Series: | FOD4216 |
RoHS: | Compliant |
300mA on-state current |
High blocking voltage |
800V (FOD4208, FOD4218) |
600V (FOD420, FOD4216) |
High trigger sensitivity |
1.3mA (FOD4216, FOD4218) |
2mA (FOD420, FOD4208) |
High static dv/dt (10,000 V/µs) |
6 Pin DIP dual in-line package |
available with surface mount leadform. |
Lead free assembly |
UL, VDE, FIMKO and C-UL approved |
Solid-state relays |
Industrial controls |
Lighting controls |
AC motor starters |
Static power switches |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | FOD4216 |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 1.3 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 10000 |
Commutating dV/dt (Min) | 10000 |
IH (Typ) | 200 |
IDRM (Max) | 100 |
VISO (Min) | 5000 |
Package Type | PDIP-6 |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD Black T/R | EBV Elektronik |
FOD4108 Series 5000 Vrms Single Channel Surface Mount Triac Driver -DIP-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FOD4216SD?
Additional datasheets, footprints and schematics for FOD4216SD are listed on our Part Details page. You can also find images and similar parts to FOD4216SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD4216SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD4216SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD4216SD fall under?
The FOD4216SD is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD4216SD when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD4216SD you can contact the distributor directly for product support, shipping queries etc.
Is the FOD4216SD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD4216SD have stock available?
Authorised distributors including EBV Elektronik, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for FOD4216SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD4216SD often in real-time on the comparison pages.
What if I can't find stock of FOD4216SD?
You can fill out our help required form which you can use to request a quote for FOD4216SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.