Status: | Active |
---|---|
Series: | FOD410 |
RoHS: | Compliant |
Prices starting from US$1.64
300mA on-state current |
Zero-voltage crossing |
High blocking voltage |
800V (FOD4108, FOD4118) |
600V (FOD410, FOD4116) |
High trigger sensitivity |
1.3mA (FOD4116, FOD4118) |
2mA (FOD410, FOD4108) |
High static dv/dt (10,000V/µs) |
UL, VDE, CSA approved |
Lead free assembly |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | FOD410 |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 2 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 10000 |
Commutating dV/dt (Min) | 10000 |
IH (Typ) | 200 |
IDRM (Max) | 100 |
VISO (Min) | 5000 |
Package Type | PDIP-6 |
Triac Driver, Dip-6, Zero Cross, Smd | Newark Electronics |
TRIAC DRIVER, DIP-6, ZERO CROSS, SMD | element14 |
DIP-6 Surface Mount 1 Channel 300 mA 5000 Vrms Zero-Cross Triac Driver | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD Black T/R | Avnet America |
Where can I find additional details, specifications and documents for a FOD410SD?
Additional datasheets, footprints and schematics for FOD410SD are listed on our Part Details page. You can also find images and similar parts to FOD410SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD410SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD410SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD410SD fall under?
The FOD410SD is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD410SD when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD410SD you can contact the distributor directly for product support, shipping queries etc.
Is the FOD410SD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD410SD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FOD410SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD410SD often in real-time on the comparison pages.
What if I can't find stock of FOD410SD?
You can fill out our help required form which you can use to request a quote for FOD410SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.