Status: | Active |
---|---|
Series: | FOD3182 |
RoHS: | Compliant |
High noise immunity characterized by 50kV/µs (Typical) common mode rejection |
Guaranteed operating temperature range of -40°C to 100°C |
3A minimum peak output current |
Fast switching speed |
210ns max. propagation delay |
65ns max. pulse width distortion |
Fast output rise/fall time |
Offers lower dynamic power dissipation |
250kHZ maximum switching speed |
Wide Vcc operating range from 10V to 30V |
Use of P-Channel MOSFETs at output stage enables output voltage swing close to the supply rail (rail-to-rail output) |
5,000Vrms, 1 minute isolation |
Under voltage lockout protection (UVLO) with hysteresis - optimized for driving MOSFETs |
Minimum creepage distance of 8.0mm |
Minimum insulation thickness of 0.5mm |
Minimum clearance distance of 10.0mm to 16mm (Option TV or TSV) |
1,414 peak working insulation voltage (VIORM) |
UL and VDE (requires 'V' ordering option) approved |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
Description | FOD3182 |
---|---|
Compliance | Pb-free |
IFLH (Max) (mA) | 1 |
IDDL, IDDH (Max) (mA) | 4 |
IOL, IOH (Min) (A) | 2.5 |
tPHL, tPLH (Max) (ns) | 210 |
PWD (Max) (ns) | 65 |
VUVLO (Typ) (V) | 8.3 |
VUVLO- (Typ) (V) | 7.7 |
CMR (Min) (kV/µs) | 35 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 GW |
3A Output Current, High Speed Mosfet Gate Driver Optocoupler/Blkbg |Onsemi FOD3182TSV | Newark Electronics |
Optocoupler DC-IN 1-CH DC-OUT 8-Pin DIP Tube | Avnet America |
OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD | Farnell |
Where can I find additional details, specifications and documents for a FOD3182TSV?
Additional datasheets, footprints and schematics for FOD3182TSV are listed on our Part Details page. You can also find images and similar parts to FOD3182TSV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD3182TSV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD3182TSV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD3182TSV fall under?
The FOD3182TSV is listed under Interfaces > IGBT/MOSFET Gate Drivers Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD3182TSV when available in the IGBT/MOSFET Gate Drivers Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD3182TSV you can contact the distributor directly for product support, shipping queries etc.
Is the FOD3182TSV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD3182TSV have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for FOD3182TSV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD3182TSV often in real-time on the comparison pages.
What if I can't find stock of FOD3182TSV?
You can fill out our help required form which you can use to request a quote for FOD3182TSV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.