Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
No stock
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Isolation Voltage | 5kV |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 18mA |
Optocoupler Output Type | Gate Drive |
Output Voltage | 20V |
OPTOCOUPLER, DIP-8, .5A, MOSFET, SMD | Farnell |
Where can I find additional details, specifications and documents for a FOD3181SD?
Additional datasheets, footprints and schematics for FOD3181SD are listed on our Part Details page. You can also find images and similar parts to FOD3181SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD3181SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD3181SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD3181SD fall under?
The FOD3181SD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD3181SD when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD3181SD you can contact the distributor directly for product support, shipping queries etc.
Is the FOD3181SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FOD3181SD have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FOD3181SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD3181SD often in real-time on the comparison pages.
What if I can't find stock of FOD3181SD?
You can fill out our help required form which you can use to request a quote for FOD3181SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.