Status: | Active |
---|---|
Series: | FOD2711A |
RoHS: | Compliant |
Optocoupler, precision reference and error amplifier in single package |
1.240V ± 1% reference |
CTR 100% to 200% |
5,000V RMS isolation |
UL approval E90700, Volume 2 |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD2711A |
---|---|
Compliance | Pb-free |
VREF Tolerance (%) | 1 |
VREF (Min) (V) | 1.228 |
VREF (Typ) (V) | 1.24 |
VREF (Max) (V) | 1.252 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | 200 |
CTR tested @ IF (mA) | 10 |
VCE (sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-8 GW |
8-Pin Dip Error Amplifier Optocoupler/Blkbg |Onsemi FOD2711AS | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin SMD | Avnet America |
OPTOCOUPLER, DIP-8, ERROR AMP, SMD | Farnell |
Where can I find additional details, specifications and documents for a FOD2711AS?
Additional datasheets, footprints and schematics for FOD2711AS are listed on our Part Details page. You can also find images and similar parts to FOD2711AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD2711AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD2711AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD2711AS fall under?
The FOD2711AS is listed under Interfaces > Phototransistor Optocouplers > Isolated Error Amplifier Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD2711AS when available in the Isolated Error Amplifier Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD2711AS you can contact the distributor directly for product support, shipping queries etc.
Is the FOD2711AS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD2711AS have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for FOD2711AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD2711AS often in real-time on the comparison pages.
What if I can't find stock of FOD2711AS?
You can fill out our help required form which you can use to request a quote for FOD2711AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.