Status: | Active |
---|---|
Series: | FOD260L |
RoHS: | Compliant |
Compact SO8 package (except FOD260L . 8-pin DIP) |
Very high speed . 10 MBit/s |
Superior CMR . 50 kV/µs at 2,000V peak |
Fan-out of 8 over -40°C to +85°C |
Logic gate output |
Strobable output (single channel devices) |
Wired OR-open collector |
Safety and regulatory approvals - UL1577 - DIN/EN IEC60747-5-2 (pending approval) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FOD260L |
---|---|
Compliance | Pb-free |
Data Rate | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 5 |
CTR (Min) (%) | - |
CTR (Max) (%) | - |
CTR Tested @IF | - |
VOL (Max) (V) | 0.6 |
tPHL (Max) (ns) | 75 |
tPLH (Max) (ns) | 90 |
PWD (Max) (ns) | 25 |
CMR (Min) (kV/µs) | 25 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-8 GW |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD T/R | EBV Elektronik |
Logic-Gate-Output Optocoupler,1-Channel,5Kv Isolation,so |Onsemi FOD260LSD | Newark Electronics |
OPTOCOUPLER, DIP-8, 10MB/S, SMD | Farnell |
Where can I find additional details, specifications and documents for a FOD260LSD?
Additional datasheets, footprints and schematics for FOD260LSD are listed on our Part Details page. You can also find images and similar parts to FOD260LSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD260LSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD260LSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD260LSD fall under?
The FOD260LSD is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD260LSD when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD260LSD you can contact the distributor directly for product support, shipping queries etc.
Is the FOD260LSD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD260LSD have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FOD260LSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD260LSD often in real-time on the comparison pages.
What if I can't find stock of FOD260LSD?
You can fill out our help required form which you can use to request a quote for FOD260LSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.