Status: | Active |
---|---|
Series: | FOD260L |
RoHS: | Compliant |
Compact SO8 package (except FOD260L . 8-pin DIP) |
Very high speed . 10 MBit/s |
Superior CMR . 50 kV/µs at 2,000V peak |
Fan-out of 8 over -40°C to +85°C |
Logic gate output |
Strobable output (single channel devices) |
Wired OR-open collector |
Safety and regulatory approvals - UL1577 - DIN/EN IEC60747-5-2 (pending approval) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FOD260L |
---|---|
Compliance | Pb-free |
Data Rate | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 5 |
CTR (Min) (%) | - |
CTR (Max) (%) | - |
CTR Tested @IF | - |
VOL (Max) (V) | 0.6 |
tPHL (Max) (ns) | 75 |
tPLH (Max) (ns) | 90 |
PWD (Max) (ns) | 25 |
CMR (Min) (kV/µs) | 25 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-8 |
Optocoupler, Logic Gate, 3750Vrms | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin DIP Bulk | Avnet America |
Where can I find additional details, specifications and documents for a FOD260L?
Additional datasheets, footprints and schematics for FOD260L are listed on our Part Details page. You can also find images and similar parts to FOD260L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD260L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD260L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD260L fall under?
The FOD260L is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD260L when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD260L you can contact the distributor directly for product support, shipping queries etc.
Is the FOD260L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD260L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for FOD260L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD260L often in real-time on the comparison pages.
What if I can't find stock of FOD260L?
You can fill out our help required form which you can use to request a quote for FOD260L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.