Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | - |
---|---|
Video Signal Filter | HD |
Frequency | 74.25MHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
TV / Video Case Style | SOIC |
No. of Pins | 8Pins |
Bandwidth | 33MHz |
Attenuation | 36dB |
MSL | - |
Video Driver 8-Pin SOIC N T/R | Avnet America |
IC, HD VIDEO FILTER, 33MHZ, 8-SOIC | element14 |
Hd Video Filter, 33Mhz, 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a FMS6363CSX?
Additional datasheets, footprints and schematics for FMS6363CSX are listed on our Part Details page. You can also find images and similar parts to FMS6363CSX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMS6363CSX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMS6363CSX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMS6363CSX fall under?
The FMS6363CSX is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to FMS6363CSX when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMS6363CSX you can contact the distributor directly for product support, shipping queries etc.
Is the FMS6363CSX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMS6363CSX have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for FMS6363CSX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMS6363CSX often in real-time on the comparison pages.
What if I can't find stock of FMS6363CSX?
You can fill out our help required form which you can use to request a quote for FMS6363CSX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.