Status: | Unknown |
---|---|
Series: | FM Series |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
646
in stock
|
Buy Now | |
element14
from US$1.31
|
646
in stock
|
Buy Now | |
Farnell
from US$1.25
|
646
in stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
199
in stock
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22000µF |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FM Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 40ohm |
Capacitor Case Style | SMD |
Diameter | - |
Height | 11.5mm |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.022F, 5.5V, Super Cap, Radial | Newark Electronics |
CAP, 0.022F, 5.5V, SUPER CAP, RADIAL | element14 |
CAP 22MF -20% +80% 5.5V T/H | Rapid Electronics |
Supercapacitor 0.022F 5.5 VDC Radial | RS |
Supercapacitor, EDLC, 22000 uF, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
0.022F 5.5V 11.5X10.5 5.0MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a FME0H223ZF?
Additional datasheets, footprints and schematics for FME0H223ZF are listed on our Part Details page. You can also find images and similar parts to FME0H223ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FME0H223ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FME0H223ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FME0H223ZF fall under?
The FME0H223ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FME0H223ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FME0H223ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FME0H223ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FME0H223ZF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for FME0H223ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FME0H223ZF often in real-time on the comparison pages.
What if I can't find stock of FME0H223ZF?
You can fill out our help required form which you can use to request a quote for FME0H223ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.