Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
4,570
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
6,000
in stock
|
Buy Now | |
element14
from US$0.11
|
1,570
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FMB2222A |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 75 |
VEBO (V) | 5 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.7 |
Package Type | TSOT-23-6 |
40V Bip Npn Dual Ssot-6 Rohs Compliant: Yes |Onsemi FMB2222A | Newark Electronics |
Trans GP BJT NPN 40V 0.5A 6-Pin SuperSOT T/R | Avnet America |
TRANSISTOR, BIPOL, NPN, 40V, SOT-23-6 | Farnell |
FMB2222 Series 40 V 500 mA NPN Multi-Chip General Purpose Amplifier - SSOT-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FMB2222A?
Additional datasheets, footprints and schematics for FMB2222A are listed on our Part Details page. You can also find images and similar parts to FMB2222A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMB2222A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMB2222A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMB2222A fall under?
The FMB2222A is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FMB2222A when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMB2222A you can contact the distributor directly for product support, shipping queries etc.
Is the FMB2222A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FMB2222A have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, element14 and Future Electronics have stock available or on a lead time for FMB2222A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMB2222A often in real-time on the comparison pages.
What if I can't find stock of FMB2222A?
You can fill out our help required form which you can use to request a quote for FMB2222A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.