Status: | Unknown |
---|---|
Series: | FM110 Series |
RoHS: | Unknown |
Product Range | FM110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.81mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | FM110 Series |
RoHS: | Compliant |
Product Range | FM110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 3.8mm x 0.25mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
RoHS Compliant | Yes |
Terminal,female Disconnect,0.8 X 1.94Mm,crimp | Newark Electronics |
TERMINAL, FEMALE, 18-22 AWG, PK100 | element14 |
Where can I find additional details, specifications and documents for a FM110-01B28L?
Additional datasheets, footprints and schematics for FM110-01B28L are listed on our Part Details page. You can also find images and similar parts to FM110-01B28L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM110-01B28L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM110-01B28L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM110-01B28L fall under?
The FM110-01B28L is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FM110-01B28L when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM110-01B28L you can contact the distributor directly for product support, shipping queries etc.
Is the FM110-01B28L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM110-01B28L have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FM110-01B28L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM110-01B28L often in real-time on the comparison pages.
What if I can't find stock of FM110-01B28L?
You can fill out our help required form which you can use to request a quote for FM110-01B28L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.