Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
32,505
in stock
|
Buy Now |
Device Topology | Flyback |
---|---|
Input Voltage Min | 80V |
Input Voltage Max | 308V |
Output Voltage Max | 700V |
Output Current Max | - |
Switching Frequency | 65kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | PWM |
Input Voltage | 80V AC to 308V AC |
Operating Temperature Range | -40°C to +125°C |
Topology | Flyback |
Where can I find additional details, specifications and documents for a FLS3217M?
Additional datasheets, footprints and schematics for FLS3217M are listed on our Part Details page. You can also find images and similar parts to FLS3217M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLS3217M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLS3217M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLS3217M fall under?
The FLS3217M is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FLS3217M when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLS3217M you can contact the distributor directly for product support, shipping queries etc.
Is the FLS3217M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLS3217M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FLS3217M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLS3217M often in real-time on the comparison pages.
What if I can't find stock of FLS3217M?
You can fill out our help required form which you can use to request a quote for FLS3217M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.