Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Half Bridge LLC Resonant Control IC for Lighting |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
IC Package Type | SIP |
No. of Pins | 9Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 130°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Brief Features | Highly Integrated Power Switches for Medium to High-power Lumens Applications |
Operating Temperature Range | -40°C to +130°C |
FLS1800XS FOR 260W - HALF-BRIDGE LLC RESONANT CONTROL IC FOR LIGHTING | Avnet America |
CONVERTER, LLC RESONANT, 260W, 9SIP | Farnell |
Where can I find additional details, specifications and documents for a FLS1800XS?
Additional datasheets, footprints and schematics for FLS1800XS are listed on our Part Details page. You can also find images and similar parts to FLS1800XS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLS1800XS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLS1800XS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLS1800XS fall under?
The FLS1800XS is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to FLS1800XS when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLS1800XS you can contact the distributor directly for product support, shipping queries etc.
Is the FLS1800XS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLS1800XS have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for FLS1800XS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLS1800XS often in real-time on the comparison pages.
What if I can't find stock of FLS1800XS?
You can fill out our help required form which you can use to request a quote for FLS1800XS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.