Status: | Unknown |
---|---|
Series: | FLLD2 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1.4V |
Reverse Recovery Time trr Max | 400ns |
Forward Surge Current Ifsm Max | 3A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | FLLD2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 1A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 400ns |
Termination Type | Surface Mount Device |
DIODE, LOW LEAK, 100V, 0.25A, SOT23 | element14 |
Diode, Small Signal, 0.25A, 100V, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a FLLD261?
Additional datasheets, footprints and schematics for FLLD261 are listed on our Part Details page. You can also find images and similar parts to FLLD261 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLLD261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLD261 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLLD261 fall under?
The FLLD261 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to FLLD261 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLLD261 you can contact the distributor directly for product support, shipping queries etc.
Is the FLLD261 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLLD261 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FLLD261.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLLD261 often in real-time on the comparison pages.
What if I can't find stock of FLLD261?
You can fill out our help required form which you can use to request a quote for FLLD261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.