Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | ETFE |
---|---|
Jacket Colour | Black |
Wire Gauge | - |
Conductor Area CSA | 0.25mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.127mm |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 1mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | UL 3557 |
Cable UL Style Number | UL3557 |
Conductor Diameter Max | 0.63mm |
Conductor Diameter Min | 0.55mm |
Conductor Make-up | 19 / 0.127mm |
Current Rating | 5.5A |
Outer Diameter | 1mm |
Voltage Rating VAC | 600V |
Wire, Flexlite Hi Temp, 0.25 Mm , 600 V, Black, 328 Ft, 100 M Rohs Compliant: Yes |Raychem Te Connectivity FLHTC0311-0.25-0 | Newark Electronics |
WIRE, FLEXLITE, BLACK, 0.25MM, 100M | element14 |
Black high temp flexlite wire,0.25sq.mm | RS |
FLHTC0311-0.25-0 | TTI Europe |
Where can I find additional details, specifications and documents for a FLHTC0311-0.25-0?
Additional datasheets, footprints and schematics for FLHTC0311-0.25-0 are listed on our Part Details page. You can also find images and similar parts to FLHTC0311-0.25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLHTC0311-0.25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLHTC0311-0.25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLHTC0311-0.25-0 fall under?
The FLHTC0311-0.25-0 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to FLHTC0311-0.25-0 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLHTC0311-0.25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the FLHTC0311-0.25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLHTC0311-0.25-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for FLHTC0311-0.25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLHTC0311-0.25-0 often in real-time on the comparison pages.
What if I can't find stock of FLHTC0311-0.25-0?
You can fill out our help required form which you can use to request a quote for FLHTC0311-0.25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.