Status: | Unknown |
---|---|
Series: | FLDNYDX5 Series |
RoHS: | Unknown |
Product Range | FLDNYDX5 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | Yellow |
Conductor Area CSA | 6mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | FLDNYDX5 Series |
RoHS: | Compliant |
Product Range | FLDNYDX5 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
RoHS Compliant | Yes |
Terminal, Flag, 0.8X6.35, Yellow, Pk100 | Newark Electronics |
TERMINAL, FLAG, 0.8X6.35, YELLOW, PK100 | element14 |
Where can I find additional details, specifications and documents for a FLDNYDX5-250?
Additional datasheets, footprints and schematics for FLDNYDX5-250 are listed on our Part Details page. You can also find images and similar parts to FLDNYDX5-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLDNYDX5-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLDNYDX5-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLDNYDX5-250 fall under?
The FLDNYDX5-250 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FLDNYDX5-250 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLDNYDX5-250 you can contact the distributor directly for product support, shipping queries etc.
Is the FLDNYDX5-250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLDNYDX5-250 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FLDNYDX5-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLDNYDX5-250 often in real-time on the comparison pages.
What if I can't find stock of FLDNYDX5-250?
You can fill out our help required form which you can use to request a quote for FLDNYDX5-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.