Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 12V |
---|---|
Supply Voltage Min | 13V |
Supply Voltage Max | 20V |
Startup Current | 120µA |
Operating Supply Current | 2.5mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 13V to 20V |
CONTROLLER, PFC, SNGL FLYBACK, 8SOP | Farnell |
Power Factor Correction CONTRLR 0.12mA 350KHz 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FL7930BMX?
Additional datasheets, footprints and schematics for FL7930BMX are listed on our Part Details page. You can also find images and similar parts to FL7930BMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL7930BMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL7930BMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL7930BMX fall under?
The FL7930BMX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FL7930BMX when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL7930BMX you can contact the distributor directly for product support, shipping queries etc.
Is the FL7930BMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL7930BMX have stock available?
Authorised distributors including Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for FL7930BMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL7930BMX often in real-time on the comparison pages.
What if I can't find stock of FL7930BMX?
You can fill out our help required form which you can use to request a quote for FL7930BMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.