Status: | Active |
---|---|
Series: | FL7760 |
RoHS: | Compliant |
Prices starting from US$0.32
Quadratic Analog Dimming Curve ("A" version) |
Analog/PWM Dimming signal both compatible |
High Switching Frequency up to 1 MHz |
Wide Input Voltage Range: 8 VDC ~ 70 VDC |
Low Stand-by/ Operation Consumption Current: 240/300 µA |
Benefits |
---|
Wide Analog Dimming Operation Range: 5~100% |
Design Flexibility with Wide Dimming Operation Range |
Small form factor Inductor |
Design Flexibility |
Low Stand-by Power |
Applications |
---|
LED Lighting Driver |
LED Lighting Luminaries |
End Products |
---|
LED Smart Lighting Driver |
Description | FL7760, Linear Dimming Curve - Narrow Analog Dim. Range |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
VIN Min (V) | 8 |
VIN Max (V) | 70 |
VO Max (V) | < VIN |
IO Max (mA) | 1.5/2.5 A - Io+/- |
fSW Typ (kHz) | 1000 |
Package Type | SOT-23-6 |
Led Driver, Buck, 1Mhz, Sot-23-6 | Newark Electronics |
LED DRIVER, BUCK, 1MHZ, SOT-23-6 | element14 |
FL7760 Series 495 uA 60 V 1 MHz SMT Dimmable Buck Controller for LED - SOT- 23-6 | Future Electronics |
LED Driver DC/DC, Buck, Constant Current, Non Isolated, 8 V to 70 V, 2.5 A, 1 MHz, 6 Pins, SOT-23 | Avnet America |
Where can I find additional details, specifications and documents for a FL7760BM6X?
Additional datasheets, footprints and schematics for FL7760BM6X are listed on our Part Details page. You can also find images and similar parts to FL7760BM6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL7760BM6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL7760BM6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL7760BM6X fall under?
The FL7760BM6X is listed under Power Management > LED Drivers > DC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to FL7760BM6X when available in the DC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL7760BM6X you can contact the distributor directly for product support, shipping queries etc.
Is the FL7760BM6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FL7760BM6X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FL7760BM6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL7760BM6X often in real-time on the comparison pages.
What if I can't find stock of FL7760BM6X?
You can fill out our help required form which you can use to request a quote for FL7760BM6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.