Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 16V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 10V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 60kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Pd | 400mW |
Supply Voltage Range | 10V to 25V |
PWM CONTROLLER, QR FLYBACK, 100KHZ, 8SOP | Farnell |
Pwm Controller, Qr Flyback, 100Khz, 8Sop |Onsemi FL6300AMY | Newark Electronics |
Where can I find additional details, specifications and documents for a FL6300AMY?
Additional datasheets, footprints and schematics for FL6300AMY are listed on our Part Details page. You can also find images and similar parts to FL6300AMY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL6300AMY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL6300AMY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL6300AMY fall under?
The FL6300AMY is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FL6300AMY when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL6300AMY you can contact the distributor directly for product support, shipping queries etc.
Is the FL6300AMY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL6300AMY have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FL6300AMY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL6300AMY often in real-time on the comparison pages.
What if I can't find stock of FL6300AMY?
You can fill out our help required form which you can use to request a quote for FL6300AMY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.