Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | XLR Plug 3 Way |
---|---|
Connector Type B | XLR Socket 3 Way |
Cable Length - Imperial | 65ft |
Cable Length - Metric | 20m |
Jacket Colour | Black |
Product Range | - |
Cable Assembly Type | Audio Video |
Cable Length | 20m |
Colour | Black |
Extended Length | 20m |
Lead Length | 20m |
Cable, 3 Way Xlr Plug-Jack, 20M, Black | Newark Electronics |
LEAD, XLR MIC PLG-SKT, 20M | element14 |
Where can I find additional details, specifications and documents for a FL-01-20?
Additional datasheets, footprints and schematics for FL-01-20 are listed on our Part Details page. You can also find images and similar parts to FL-01-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL-01-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL-01-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL-01-20 fall under?
The FL-01-20 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to FL-01-20 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL-01-20 you can contact the distributor directly for product support, shipping queries etc.
Is the FL-01-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL-01-20 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FL-01-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL-01-20 often in real-time on the comparison pages.
What if I can't find stock of FL-01-20?
You can fill out our help required form which you can use to request a quote for FL-01-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.