Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | XLR Plug 3 Way |
---|---|
Connector Type B | XLR Socket 3 Way |
Cable Length - Imperial | 4.9ft |
Cable Length - Metric | 1.5m |
Jacket Colour | Black |
Product Range | - |
Cable Assembly Type | Audio Video |
Cable Length | 1.5m |
Colour | Black |
Extended Length | 1.5m |
Lead Length | 1.5m |
Audio/Video Cable Assembly, Xlr Plug, 3 Way, Xlr Socket, 3 Way, 4.9 Ft, 1.5 M, Black Rohs Compliant: No |Multicomp FL-01-150 | Newark Electronics |
LEAD, XLR MIC PLG-SKT, 1.5M | element14 |
Where can I find additional details, specifications and documents for a FL-01-150?
Additional datasheets, footprints and schematics for FL-01-150 are listed on our Part Details page. You can also find images and similar parts to FL-01-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL-01-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL-01-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL-01-150 fall under?
The FL-01-150 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to FL-01-150 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL-01-150 you can contact the distributor directly for product support, shipping queries etc.
Is the FL-01-150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL-01-150 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FL-01-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL-01-150 often in real-time on the comparison pages.
What if I can't find stock of FL-01-150?
You can fill out our help required form which you can use to request a quote for FL-01-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.