Status: | Active |
---|---|
Series: | FJV1845 |
RoHS: | Compliant |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0215
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0235
|
11,724
in stock
|
Buy Now | |
RS
from US$0.0200
|
7,200
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
-
|
Buy Now | |
Avnet America
from US$0.0207
|
-
|
Buy Now | |
Avnet Asia
from US$0.0217
|
-
|
Buy Now | |
Farnell
from US$0.0255
|
-
|
Buy Now |
Amplifier Transistor |
Complement to FJV992 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FJV1845 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.05 |
VCEO Min (V) | 120 |
VCBO (V) | 120 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.65 |
hFE Min | 300 |
hFE Max | 600 |
fT Min (MHz) | 50 |
PTM Max (W) | 0.3 |
Package Type | SOT-23-3 |
Transistor, Fairchild, FJV1845FMTF | RS |
Trans GP BJT NPN 120V 0.05A 3-Pin SOT-23 T/R | Avnet Silica |
Bipolar (Bjt) Single Transistor, Npn, 120 V, 110 Mhz, 300 Mw, 50 Ma, 300 Rohs Compliant: Yes |Onsemi FJV1845FMTF | Newark Electronics |
NPN 120 V 50 mA 300 mW Surface Mount Amplifier Transistor - SOT-23 | Future Electronics |
TRANSISTOR, BIPOL, NPN, 120V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a FJV1845FMTF?
Additional datasheets, footprints and schematics for FJV1845FMTF are listed on our Part Details page. You can also find images and similar parts to FJV1845FMTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJV1845FMTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJV1845FMTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJV1845FMTF fall under?
The FJV1845FMTF is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJV1845FMTF when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJV1845FMTF you can contact the distributor directly for product support, shipping queries etc.
Is the FJV1845FMTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FJV1845FMTF have stock available?
Authorised distributors including Chip One Stop, RS, Avnet Silica, EBV Elektronik and Newark Electronics have stock available or on a lead time for FJV1845FMTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJV1845FMTF often in real-time on the comparison pages.
What if I can't find stock of FJV1845FMTF?
You can fill out our help required form which you can use to request a quote for FJV1845FMTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.