Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 10kohm |
Base-Emitter Resistor R2 | 10kohm |
Resistor Ratio R1 / R2 | 1(Ratio) |
RF Transistor Case | TO-226AA |
No. of Pins | 3 Pin, 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Transistor Case Style | TO-226AA |
Trans Digital BJT NPN 50V 100mA 3-Pin TO-92 Ammo | Avnet America |
BRT TRANSISTOR, 50V, 10KOHM, TO-226AA-3 | Farnell |
Pre-Biased "digital" Transistor,50V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant: Yes |Onsemi FJN3302RTA | Newark Electronics |
Where can I find additional details, specifications and documents for a FJN3302RTA?
Additional datasheets, footprints and schematics for FJN3302RTA are listed on our Part Details page. You can also find images and similar parts to FJN3302RTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJN3302RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJN3302RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJN3302RTA fall under?
The FJN3302RTA is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJN3302RTA when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJN3302RTA you can contact the distributor directly for product support, shipping queries etc.
Is the FJN3302RTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FJN3302RTA have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for FJN3302RTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJN3302RTA often in real-time on the comparison pages.
What if I can't find stock of FJN3302RTA?
You can fill out our help required form which you can use to request a quote for FJN3302RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.