Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4Amplifiers |
---|---|
Gain Bandwidth | 210MHz |
Slew Rate | 1100V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | - |
Supply Voltage Range | 3V to 12V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Amplifier Output | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 3V to 12V |
Base Number | 3450 |
I/O Type | Rail-Rail Outputs |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 12V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
OP AMP, QUAD VIDEO, SMD, TSSOP14 | element14 |
Where can I find additional details, specifications and documents for a FHP3450IMTC14X?
Additional datasheets, footprints and schematics for FHP3450IMTC14X are listed on our Part Details page. You can also find images and similar parts to FHP3450IMTC14X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FHP3450IMTC14X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FHP3450IMTC14X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FHP3450IMTC14X fall under?
The FHP3450IMTC14X is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to FHP3450IMTC14X when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FHP3450IMTC14X you can contact the distributor directly for product support, shipping queries etc.
Is the FHP3450IMTC14X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FHP3450IMTC14X have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FHP3450IMTC14X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FHP3450IMTC14X often in real-time on the comparison pages.
What if I can't find stock of FHP3450IMTC14X?
You can fill out our help required form which you can use to request a quote for FHP3450IMTC14X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.