Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultrafast recovery Trr = 90ns (@IF= 30A) |
Max Forward Voltage, VF = 2.2V (@ TC = 25°C) |
600V Reverse Voltage and High Reliability |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
Other Industrial |
Description | FFPF30UA60S |
---|---|
Compliance | Pb-free |
Type | Single |
IO(rec) Max (A) | 30 |
trr Max (ns) | 90 |
VRRM Max (V) | 600 |
VFM Max (V) | 2.2 |
IFSM Max (A) | 180 |
IR Max (mA) | 0.1 |
Package Type | TO-220 FP / TO-220F-2FS |
UltraFast Rectifier 600V 30A 90ns TO220F | RS |
30A, 600V, Ultrafast Diode/Tube |Onsemi FFPF30UA60S | Newark Electronics |
Where can I find additional details, specifications and documents for a FFPF30UA60S?
Additional datasheets, footprints and schematics for FFPF30UA60S are listed on our Part Details page. You can also find images and similar parts to FFPF30UA60S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFPF30UA60S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFPF30UA60S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFPF30UA60S fall under?
The FFPF30UA60S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FFPF30UA60S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFPF30UA60S you can contact the distributor directly for product support, shipping queries etc.
Is the FFPF30UA60S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFPF30UA60S have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for FFPF30UA60S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFPF30UA60S often in real-time on the comparison pages.
What if I can't find stock of FFPF30UA60S?
You can fill out our help required form which you can use to request a quote for FFPF30UA60S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.