Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Power Dissipation Pd | 300mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 300hFE |
Transistor Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Npn Dual Gen Purpose Xtor :Rohs Complian |Onsemi FFB2222A | Newark Electronics |
NPN DUAL GEN PURPOSE XTOR : ROHS COMPLIAN | Farnell |
Where can I find additional details, specifications and documents for a FFB2222A?
Additional datasheets, footprints and schematics for FFB2222A are listed on our Part Details page. You can also find images and similar parts to FFB2222A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFB2222A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFB2222A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFB2222A fall under?
The FFB2222A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FFB2222A when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFB2222A you can contact the distributor directly for product support, shipping queries etc.
Is the FFB2222A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFB2222A have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FFB2222A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFB2222A often in real-time on the comparison pages.
What if I can't find stock of FFB2222A?
You can fill out our help required form which you can use to request a quote for FFB2222A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.