Status: | Active |
---|---|
Series: | FFB20UP20S |
RoHS: | Compliant |
Ultrafast recovery, Trr = 45ns (@ IF = 20A) |
Max Forward Voltage, VF = 1.15V (@ TC = 25°C) |
Reverse Voltage : VRRM = 200V |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
CRT/RPTV |
Description | FFB20UP20S |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 20 |
trr Max (ns) | 45 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 200 |
IR Max (mA) | 0.1 |
Package Type | D2PAK-3 / TO-263-2 |
ON Semiconductor, FFB20UP20STM | RS |
Rectifier, Fast, 20A, 200V, To-263Ab | Newark Electronics |
FFB20UP20S 20 A 200 V 45 ns Surface Mount Ultrafast Recovery Rectifier -D2PAK-3 | Future Electronics |
RECTIFIER, FAST, 20A, 200V, TO-263AB | element14 |
Where can I find additional details, specifications and documents for a FFB20UP20STM?
Additional datasheets, footprints and schematics for FFB20UP20STM are listed on our Part Details page. You can also find images and similar parts to FFB20UP20STM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFB20UP20STM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFB20UP20STM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFB20UP20STM fall under?
The FFB20UP20STM is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FFB20UP20STM when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFB20UP20STM you can contact the distributor directly for product support, shipping queries etc.
Is the FFB20UP20STM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFB20UP20STM have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for FFB20UP20STM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFB20UP20STM often in real-time on the comparison pages.
What if I can't find stock of FFB20UP20STM?
You can fill out our help required form which you can use to request a quote for FFB20UP20STM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.