Status: | Active |
---|---|
Series: | FERD30H100S |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
9,540
in stock
|
Buy Now | |
element14
from US$0.69
|
6,285
in stock
|
Buy Now | |
Farnell
from US$0.52
|
6,285
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ST advanced rectifier process |
Stable leakage current over reverse voltage |
Reduced leakage current |
Low forward voltage drop |
High frequency operation |
Product Specifications |
---|
DS11579 100 V field-effect rectifier diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Field-Effect Rectifier 100V 30A DPAK | RS |
RECTIFIER, 30A, 100V, TO-252-3 | element14 |
Rectifier, 100V, 30A, To-252 | Newark Electronics |
FERD30H100 Series 100 V 30 A Surface Mount Field Effect Rectifier Diode - DPAK | Future Electronics |
Diode Rectifying 100V 30A 3-Pin DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FERD30H100SB-TR?
Additional datasheets, footprints and schematics for FERD30H100SB-TR are listed on our Part Details page. You can also find images and similar parts to FERD30H100SB-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD30H100SB-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD30H100SB-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD30H100SB-TR fall under?
The FERD30H100SB-TR is listed under Diodes and Rectifiers > Field Effect Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FERD30H100SB-TR when available in the Field Effect Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD30H100SB-TR you can contact the distributor directly for product support, shipping queries etc.
Is the FERD30H100SB-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for FERD30H100SB-TR have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for FERD30H100SB-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD30H100SB-TR often in real-time on the comparison pages.
What if I can't find stock of FERD30H100SB-TR?
You can fill out our help required form which you can use to request a quote for FERD30H100SB-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.