Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
2,380
in stock
|
Buy Now | |
element14
from US$0.41
|
2,380
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
2,142
in stock
|
Buy Now | |
Micros
from US$2.57
|
45
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 105 mΩ at VGS = -10 V, ID = -2.9 A |
Max rDS(on) = 135 mΩ at VGS = -4.5 V, ID = -2.5 A |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Power Management |
End Products |
---|
Load Switch |
Description | FDS9958 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -2.9 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=135 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=105 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8 |
Ciss Typ (pF) | 765 |
Package Type | SOIC-8 |
MOSFET, DUAL P-CH, -60V, -2.9A, SOIC-8 | element14 |
Transistor: P-MOSFET x2 | Transfer Multisort Elektronik |
Trans. 2xP-Channel MOSFET | Micros |
Transistor MOSFET Array Dual P-CH 60V 2.9A 8-Pin SOIC T/R | EBV Elektronik |
P Channel Mosfet, -60V, Soic, Full Reel | Newark Electronics |
Dual P-Channel 60 V 105 mOhm PowerTrench« Mosfet - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a FDS9958?
Additional datasheets, footprints and schematics for FDS9958 are listed on our Part Details page. You can also find images and similar parts to FDS9958 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS9958 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS9958 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS9958 fall under?
The FDS9958 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS9958 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS9958 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS9958 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS9958 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Micros and EBV Elektronik have stock available or on a lead time for FDS9958.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS9958 often in real-time on the comparison pages.
What if I can't find stock of FDS9958?
You can fill out our help required form which you can use to request a quote for FDS9958 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.