Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
514
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
514
in stock
|
Buy Now | |
element14
from US$0.63
|
514
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 105 mΩat VGS = 10 V, ID = 2.7 A |
Max rDS(on) = 160 mΩat VGS = 4.5 V, ID = 2.1 A |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability in a widely used surface mount package |
CDM ESD protection level > 2KV typical (Note 4) |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
Consumer Appliances |
End Products |
---|
DC-DC Conversion |
Description | FDS89161LZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 2.7 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1:160.0, Q2: 160.0 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1:105.0, Q2: 105.0 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.1 |
Ciss Typ (pF) | 227 |
Package Type | SOIC-8 |
Transistor MOSFET Array Dual N-CH 100V 2.7A 8-Pin SOIC T/R | Avnet America |
Mosfet, N-Ch, 100V, 2.7A, 150Deg C, 1.6W | Newark Electronics |
MOSFET, N-CH, 100V, 2.7A, SOIC-8 | element14 |
FDS89161LZ Series 100 V 2.7 A 105 mOhm Dual N-Ch PowerTrench Mosfet - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a FDS89161LZ?
Additional datasheets, footprints and schematics for FDS89161LZ are listed on our Part Details page. You can also find images and similar parts to FDS89161LZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS89161LZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS89161LZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS89161LZ fall under?
The FDS89161LZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS89161LZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS89161LZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDS89161LZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS89161LZ have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FDS89161LZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS89161LZ often in real-time on the comparison pages.
What if I can't find stock of FDS89161LZ?
You can fill out our help required form which you can use to request a quote for FDS89161LZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.