Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.41
Max rDS(on) = 67 mΩ at VGS = 10 V, ID = 4.1 A |
Max rDS(on) = 98mΩ at VGS = 6 V, ID = 3.3 A |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability in a widely usedsurface mount package |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Off-line UPS |
Primary Switch for 24V and 48V Systems |
End Products |
---|
DC/DC Converters |
Distributed Power Architectures and VRMs |
High Voltage Synchronous Rectifier |
Description | FDS86242 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 4.1 |
PD Max (W) | 5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 67 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4.9 |
Ciss Typ (pF) | 570 |
Package Type | SOIC-8 |
MOSFET N-Channel 150V 4.1A SOIC8 | RS |
Fet 150V 67.0 Mohm So8 Rohs Compliant: Yes |Onsemi FDS86242 | Newark Electronics |
Single N-Channel 150 V 2.5 W 13 nC Silicon Surface Mount Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 150V 4.1A 8-Pin SOIC N T/R | Avnet America |
MOSFET, N CH, 150V, 4.1A, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a FDS86242?
Additional datasheets, footprints and schematics for FDS86242 are listed on our Part Details page. You can also find images and similar parts to FDS86242 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS86242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS86242 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS86242 fall under?
The FDS86242 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS86242 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS86242 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS86242 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS86242 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FDS86242.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS86242 often in real-time on the comparison pages.
What if I can't find stock of FDS86242?
You can fill out our help required form which you can use to request a quote for FDS86242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.