Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.35
Max rDS(on)= 105 mΩ at VGS = 10 V, ID = 3.4 A |
Max rDS(on) = 171 mΩ at VGS = 6 V, ID/ = 2.7 A |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability in a widely used surface mount package |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Primary Switch for Bridge Topology |
End Products |
---|
Synchronous Rectifier |
Description | FDS86106 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 3.4 |
PD Max (W) | 5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 105 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.6 |
Ciss Typ (pF) | 156 |
Package Type | SOIC-8 |
MOSFET N-Channel 100V 3.4A SOIC8 | RS |
Mosfet, N Channel, 100V, 0.083Ohm, 3.4A, Soic-8 | Newark Electronics |
PT5 NCH 100/20V POWERTRENCH MOSFET | Future Electronics |
Trans MOSFET N-CH 100V 3.4A 8-Pin SOIC T/R | Avnet America |
MOSFET, N CH, 100V, 3.4A, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a FDS86106?
Additional datasheets, footprints and schematics for FDS86106 are listed on our Part Details page. You can also find images and similar parts to FDS86106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS86106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS86106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS86106 fall under?
The FDS86106 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS86106 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS86106 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS86106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS86106 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for FDS86106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS86106 often in real-time on the comparison pages.
What if I can't find stock of FDS86106?
You can fill out our help required form which you can use to request a quote for FDS86106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.